Texas Instruments Standard Linear and Logic Ic, Dc Dc Converter; Topology Texas Instruments LM2736XMK/NOPB

Description
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:1.25V; Output RoHS Compliant: Yes
Description
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:1.25V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc Dc Converter; Topology Texas Instruments - 31AH1957 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Converter; Topology Texas Instruments
31AH1957
Ic, Dc Dc Converter; Topology Texas Instruments 31AH1957
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:1.25V; Output RoHS Compliant: Yes

IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:750mA; Output Voltage Min:1.25V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1957
Product Name Ic, Dc Dc Converter; Topology Texas Instruments
Input Voltage 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details