Manufacturer: Texas Instruments
Win Source Part Number: 778844-LM2735XSDEVAL
Regulator Topology: Boost
Voltage - Output: 12V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 1.6MHz
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: LM2735
Family Name: LM2735
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
LM2735 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
BOARD EVAL LM2735 1.6MHZ 6LLP
BOARD EVAL LM2735 1.6MHZ 6LLP
Power Management IC Development Tools LM2735XSD EVAL BOARD
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 778844-LM2735XSDEVAL | LM2735XSDEVAL-ND | 815-LM2735XSDEVAL | LM2735XSDEVAL | LM2735XSDEVAL |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2735XSDEVAL | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | BOARD EVAL LM2735 1.6MHZ 6LLP | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |