LM2735 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 778840-LM2735XMYEVAL
Regulator Topology: Boost
Voltage - Output: 12V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 1.6MHz
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: LM2735
Family Name: LM2735
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools LM2735XMY EVAL BOARD
BOARD DEMO EVAL LM2735 8-MSOP
BOARD DEMO EVAL LM2735 8-MSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LM2735XMYEVAL-ND | 778840-LM2735XMYEVAL | LM2735XMYEVAL | 815-LM2735XMYEVAL | LM2735XMYEVAL |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2735XMYEVAL | Power Management IC Development Tools | BOARD DEMO EVAL LM2735 8-MSOP | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Up |