IC, DC/DC CONVERTER; Topology:Boost, SEPIC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2.1A; Output Voltage Min:3V; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3210 |
| Product Name | Ic, Dc/dc Converter; Topology Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |