DC/DC CONV, BUCK, 3MHZ, TSOT-6; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7199 |
| Product Name | Dc/dc Conv, Buck, 3Mhz, Tsot-6; Topology Texas Instruments |
| Input Voltage | 3 to 20 volts |