IC, DC/DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:800mV; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3207 |
| Product Name | Ic, Dc/dc Converter; Topology Texas Instruments |
| Input Voltage | 3 to 20 volts |