DC/DC CONV, BUCK, 2MHZ, HVSSOP-10; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HVSSOP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:1V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3209 |
| Product Name | Dc/dc Conv, Buck, 2Mhz, Hvssop-10; Topology Texas Instruments |
| Input Voltage | 3 to 20 volts |