Texas Instruments Standard Linear and Logic Boost Conv, 0.6/1.6Mhz, Powerwise; Topology Texas Instruments LM2731YMF

Description
BOOST CONV, 0.6/1.6MHZ, POWERWISE; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Description
BOOST CONV, 0.6/1.6MHZ, POWERWISE; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Boost Conv, 0.6/1.6Mhz, Powerwise; Topology Texas Instruments - 31AH1954 - Newark, An Avnet Company
Chicago, IL, United States
Boost Conv, 0.6/1.6Mhz, Powerwise; Topology Texas Instruments
31AH1954
Boost Conv, 0.6/1.6Mhz, Powerwise; Topology Texas Instruments 31AH1954
BOOST CONV, 0.6/1.6MHZ, POWERWISE; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:1.23V; RoHS Compliant: Yes

BOOST CONV, 0.6/1.6MHZ, POWERWISE; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1954
Product Name Boost Conv, 0.6/1.6Mhz, Powerwise; Topology Texas Instruments
Input Voltage 2.7 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details