Texas Instruments Electronic Surplus - LM2731XMF LM2731XMF

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197924-LM2731XMF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Output Current: 1.8A (Switch) Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 22V (Switch) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM2731 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.7V Switching Frequency: 1.6MHz Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 14V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197924-LM2731XMF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Output Current: 1.8A (Switch) Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 22V (Switch) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM2731 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.7V Switching Frequency: 1.6MHz Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 14V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2731XMF - 1197924-LM2731XMF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2731XMF
1197924-LM2731XMF
Electronic Surplus - LM2731XMF 1197924-LM2731XMF
Manufacturer: Texas Instruments Win Source Part Number: 1197924-LM2731XMF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Output Current: 1.8A (Switch) Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 22V (Switch) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM2731 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.7V Switching Frequency: 1.6MHz Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 14V

Manufacturer: Texas Instruments
Win Source Part Number: 1197924-LM2731XMF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 1.8A (Switch)
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 22V (Switch)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LM2731
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.7V
Switching Frequency: 1.6MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 14V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197924-LM2731XMF
Product Name Electronic Surplus - LM2731XMF
Unlock Full Specs
to access all available technical data

Similar Products