Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 1.6Mhz, Sot-23; Topology Texas Instruments LM27313XMFX/NOPB

Description
DC/DC CONV, BUCK, 1.6MHZ, SOT-23; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.25A; Output Voltage Min:4V; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 1.6MHZ, SOT-23; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.25A; Output Voltage Min:4V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.6Mhz, Sot-23; Topology Texas Instruments - 53AH7042 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.6Mhz, Sot-23; Topology Texas Instruments
53AH7042
Dc/dc Conv, Buck, 1.6Mhz, Sot-23; Topology Texas Instruments 53AH7042
DC/DC CONV, BUCK, 1.6MHZ, SOT-23; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.25A; Output Voltage Min:4V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.6MHZ, SOT-23; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.25A; Output Voltage Min:4V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7042
Product Name Dc/dc Conv, Buck, 1.6Mhz, Sot-23; Topology Texas Instruments
Input Voltage 2.7 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details