Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount LM27313XMF/NOPB

Description
(PRICE/TC) IC, BOOST CONVERTER, 5-SOT-23; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:14V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:1.25A; OUTPUT VOLTAGE MIN:4V; OUTPUTROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) IC, BOOST CONVERTER, 5-SOT-23; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:14V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:1.25A; OUTPUT VOLTAGE MIN:4V; OUTPUTROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 47443406 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
47443406
Power Supply/Voltage Converter PC Board Mount 47443406
(PRICE/TC) IC, BOOST CONVERTER, 5-SOT-23; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:14V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:1.25A; OUTPUT VOLTAGE MIN:4V; OUTPUTROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) IC, BOOST CONVERTER, 5-SOT-23; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:14V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:5PINS; OUTPUT CURRENT:1.25A; OUTPUT VOLTAGE MIN:4V; OUTPUTROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 47443406
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details