Boost Converter IC, 1.6MHz, 30V FET, 14V In, 28V Out, SOT-23-5 Product overview: LM27313XMF/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.6MHz, 30V, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.6MHz, 30V, 14V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27313XMF/NOPB can be used for catalog matching and distributor lookup.
DC-DC Converter Step Up 2.7-14V SOT23-5
DC-DC Converter Step Up 2.7-14V SOT23-5
boost converterType Adjustable 5V~28V 800mA 2.7V~14V SOT-23-5 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-LM27313XMF/NOPB | 9216866 | 7615567P | LM27313XMF/NOPB |
| Product Name | 1.6MHz 30V 14V SOT-23 Boost DC-DC Converter IC | DC-DC Converters ICs | DC-DC Converters ICs | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; SOT-23-5 | SOT23; Other; Sot-23 | SOT23 | |
| Output Voltage | 28 volts | 28 volts | 5 to 28 volts | |
| Input Voltage | 14 volts | 14 volts | 2.7 to 14 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps |