Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
High Speed Synchronous MOSFET Driver 8-SOIC Product overview: LM2726MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2726MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM2726MXTR-ND | 730-LM2726MX | LM2726MX | LM2726MX |
| Product Name | Gate Drivers | SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.2 amps | 3.2 amps | ||
| Supply Voltage | 4 to 7 volts | 4 to 7 volts | 4 to 7 volts | 7 to 4 volts |
| Rise Time | 17 ns | 17 ns |