Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
High Speed Synchronous MOSFET Driver 8-SOIC Product overview: LM2726MX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2726MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018870-LM2726MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.25V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3.2A
High Side Voltage - Max (Bootstrap): 42V
Family Name: LM2726MX/NOPB
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 7 V
Rise and Fall Time: 17ns, 12ns
Alternative Parts (Cross-Reference): ADP3410KRU; ADP3410KRUZ; ADP3410KRUZ-REEL; ADP3410KRUZ-REEL7;
Introduction Date: November 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM2726MX/NOPB-ND | 730-LM2726MX/NOPB | 018870-LM2726MX/NOPB | LM2726MX/NOPB | LM2726MX/NOPB |
| Product Name | Gate Drivers | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - LM2726MX/NOPB | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.2 amps | 3.2 amps | 3.2 amps | ||
| Supply Voltage | 4 to 7 volts | 4 to 7 volts | 4 to 7 volts | 4 to 7 volts | 7 to 4 volts |
| Rise Time | 17 ns | 17 ns | 17 ns |