Texas Instruments High-Performance Analog Gate Drivers LM2724M

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LM2724M-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM2724M-ND
Gate Drivers LM2724M-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-LM2724M
Gate Driver IC 730-LM2724M
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: LM2724M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724M can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: LM2724M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM2724M - 071123-LM2724M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM2724M
071123-LM2724M
PMIC - PMIC - Gate Drivers - LM2724M 071123-LM2724M
Manufacturer: Texas Instruments Win Source Part Number: 071123-LM2724M Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3.2A High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.3 V to 6.8 V Rise and Fall Time: 17ns, 12ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071123-LM2724M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3.2A
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.3 V to 6.8 V
Rise and Fall Time: 17ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - LM2724M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM2724M
Gate Drivers LM2724M
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM2724M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM2724M
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM2724M
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM2724M-ND 730-LM2724M 071123-LM2724M LM2724M LM2724M
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - LM2724M Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 3.2 amps 3.2 amps 3.2 amps
Supply Voltage 4.3 to 6.8 volts 4.3 to 6.8 volts 4.3 to 6.8 volts 6.8 to 4.3 volts
Rise Time 17 ns 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-6ED2230S12TXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Inverting
Output Current 0.6500 amps
View Details
7 suppliers
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - AAT2823IBK-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 14.5 volts
View Details