Manufacturer: Texas Instruments
Win Source Part Number: 1197915-LM2724AMX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3.2A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM2724
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.3V ~ 6.8V
Rise / Fall Time: 17ns, 12ns
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
High Speed 3A Synchronous MOSFET Driver 8-SOIC Product overview: LM2724AMX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724AMX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC DRIVER MOSFET DUAL SYNC 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1197915-LM2724AMX | LM2724AMX-ND | 730-LM2724AMX | LM2724AMX | LM2724AMX | LM2724AMX |
| Product Name | PMIC - PMIC - Gate Drivers - LM2724AMX | Gate Drivers | 3A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Output Current | 3.2 amps | 3.2 amps | 3.2 amps | 3.2 amps | ||
| Supply Voltage | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 6.8 to 4.3 volts |
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns |