Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 018869-LM2724AMX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3.2A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.3 V to 6.8 V
Rise and Fall Time: 17ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
High Speed 3A Synchronous MOSFET Driver 8-SOIC -40 to 125 Product overview: LM2724AMX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724AMX/NOPB can be used for catalog matching and distributor lookup.
Gate Drivers High Speed 3A Synchronous MOSFET Driver 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM2724AMX/NOPB-ND | 018869-LM2724AMX/NOPB | 730-LM2724AMX/NOPB | LM2724AMX/NOPB | LM2724AMX/NOPB | LM2724AMX/NOPB |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - LM2724AMX/NOPB | 3A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3.2 amps | 3.2 amps | 3.2 amps | |||
| Supply Voltage | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 4.3 to 6.8 volts | 6.8 to 4.3 volts | |
| Rise Time | 17 ns | 17 ns | 17 ns |