Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1197910-LM27222SDX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 4.5A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LM27222
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6.85V
Rise / Fall Time: 17ns, 12ns
3.2A HALF BRDG BASED MOSFET DRIVER, DSO8, LLP-8 Product overview: LM27222SDX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM27222SDX can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8WSON
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM27222SDX-ND | 1197910-LM27222SDX | 730-LM27222SDX | 815-LM27222SDX | LM27222SDX | LM27222SDX |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - LM27222SDX | 3.2A Gate Driver IC | IC GATE DRVR HALF-BRIDGE 8WSON | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | |||
| Supply Voltage | 4 to 6.85 volts | 4 to 6.85 volts | 4 to 6.85 volts | 5 volts | 4 to 6.85 volts | 6.85 to 4 volts |
| Rise Time | 17 ns | 17 ns | 17 ns |