High-Speed 4.5A Synchronous MOSFET Driver 8-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 8WSON
IC GATE DRVR HALF-BRIDGE 8WSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM27222SD | LM27222SD-ND | LM27222SD | 815-LM27222SD | LM27222SD |
| Product Name | LM27222 High-Speed 4.5A Synchronous MOSFET Driver | Gate Drivers | Gate Drivers | IC GATE DRVR HALF-BRIDGE 8WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | ||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |
| Supply Voltage | 4 to 6.85 volts | 4 to 6.85 volts | 4 to 6.85 volts | 5 volts | 6.85 to 4 volts |
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns | |
| Fall Time | 14 ns | 12 ns | 12 ns | 14 ns |