The LM27222MX/NOPB is a high-speed 4.5A synchronous MOSFET driver in an SOIC-8 package, designed to drive MOSFETs in synchronous buck regulator configurations. It features adaptive shoot-through protection with a 10ns dead time, 8ns propagation delay, and 30ns minimum on-time. Each driver delivers 4.5A peak sink and 3A peak source current at 5V Vgs. Operating from a 4V to 6.85V supply, it draws 5µA quiescent current with IN and LEN low or floating. The device supports operation from -40°C to 125°C junction temperature and includes internal pull-down resistors on IN, LEN, HG, and LG pins for noise immunity. The SOIC-8 package has a thermal resistance of 172°C/W.
High-Speed 4.5A Synchronous MOSFET Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
LM27222 HIGH-SPEED 4.5A SYNCHRON Product overview: LM27222MX/NOPB from National Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM27222MX/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers High-Speed 4.5A Synchronous MOSFET Driver 8-SOIC -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM27222MX/NOPB | 296-35268-6-ND | 730-LM27222MX/NOPB | LM27222MX/NOPB | LM27222MX/NOPB | LM27222MX/NOPB |
| Product Name | LM27222 High-Speed 4.5A Synchronous MOSFET Driver | Gate Drivers | 4.5A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | ||
| Supply Voltage | 4 to 6.85 volts | 4 to 6.85 volts | 4 to 6.85 volts | 6.85 to 4 volts | ||
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns | ||
| Fall Time | 14 ns | 12 ns | 12 ns |