Manufacturer: Texas Instruments
Win Source Part Number: 1197908-LM27222M
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 4.5A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LM27222
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6.85V
Rise / Fall Time: 17ns, 12ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197908-LM27222M |
| Product Name | Electronic Surplus - LM27222M |