The LM27222M is a dual N-channel MOSFET driver in an SOIC-8 package designed to drive high-side and low-side MOSFETs in synchronous buck regulators. It features adaptive shoot-through protection with 10ns dead time, 8ns propagation delay, and peak sourcing and sinking currents of 3A and 4.5A respectively. Operating from a 4V to 6.85V supply, it draws 5µA quiescent current in low-power states and supports minimum output pulse widths of 30ns. The device operates over a junction temperature range of -40°C to 125°C and has a thermal resistance of 172°C/W in the SOIC-8 package.
High-Speed 4.5A Synchronous MOSFET Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
4.5A Gate Driver, 30V, 8ns, SOIC, 2-Ch Product overview: LM27222M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 30V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5A, 30V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM27222M can be used for catalog matching and distributor lookup.
Gate Drivers High-Speed 4.5A Synchronous MOSFET Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM27222M | LM27222M-ND | 730-LM27222M | LM27222M | LM27222M | LM27222M |
| Product Name | LM27222 High-Speed 4.5A Synchronous MOSFET Driver | Gate Drivers | 4.5A 30V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | ||
| Supply Voltage | 4 to 6.85 volts | 4 to 6.85 volts | 4 to 6.85 volts | 4 to 6.85 volts | 4 to 6.85 volts | |
| Rise Time | 17 ns | 17 ns | 17 ns | 17 ns | ||
| Fall Time | 14 ns | 12 ns | 14 ns | 12 ns | 12 ns |