IC, DUAL STEP-DOWN DC/DC CONV, TSSOP-24; No. of Outputs:2 Output; Input Voltage Min:4V; Input Voltage Max:20V; DC / DC Converter IC Case:TSSOP; No. of Pins:24Pins; Output Current - Output 1:2.2A; Output Current - Output 2:3.2A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7198 |
| Product Name | Ic, Dual Step-Down Dc/dc Conv, Tssop-24; No. Of Outputs Texas Instruments |
| Input Voltage | 4 to 20 volts |