Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2717MT-ADJEV

Description
LM2717 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2717 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2717MT-ADJEV-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2717MT-ADJEV-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2717MT-ADJEV-ND
LM2717 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

LM2717 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2717MT-ADJEV - 778835-LM2717MT-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2717MT-ADJEV
778835-LM2717MT-ADJEV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2717MT-ADJEV 778835-LM2717MT-ADJEV
Manufacturer: Texas Instruments Win Source Part Number: 778835-LM2717MT-ADJE V Regulator Topology: Buck Voltage - Output: 3.3V, 5V Voltage - Input: 8 V ~ 20 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 2A, 1.5A Utilized IC / Part: LM2717 Family Name: LM2717 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778835-LM2717MT-ADJEV
Regulator Topology: Buck
Voltage - Output: 3.3V, 5V
Voltage - Input: 8 V ~ 20 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 2A, 1.5A
Utilized IC / Part: LM2717
Family Name: LM2717
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM2717MT-ADJEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM2717MT-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM2717MT-ADJEV
EVAL BOARD FOR LM2717MT-ADJ

EVAL BOARD FOR LM2717MT-ADJ

Supplier's Site
Power Management IC Development Tools - LM2717MT-ADJEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2717MT-ADJEV
Power Management IC Development Tools LM2717MT-ADJEV
Power Management IC Development Tools LM2717MT-ADJ EVAL BOARD

Power Management IC Development Tools LM2717MT-ADJ EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM2717MT-ADJEV-ND 778835-LM2717MT-ADJEV LM2717MT-ADJEV LM2717MT-ADJEV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2717MT-ADJEV Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - WPP109B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS70121EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Communication & Wireless Development Tools - 2836131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details