Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2715MT-ADJ LM2715MT-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 071121-LM2715MT-ADJ Packaging: Tube/Rail Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 12 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071121-LM2715MT-ADJ Packaging: Tube/Rail Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 12 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2715MT-ADJ - 071121-LM2715MT-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2715MT-ADJ
071121-LM2715MT-ADJ
PMIC - PMIC - Power Management - Specialized - LM2715MT-ADJ 071121-LM2715MT-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 071121-LM2715MT-ADJ Packaging: Tube/Rail Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 12 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071121-LM2715MT-ADJ
Packaging: Tube/Rail
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 12 V
Operating Supply Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071121-LM2715MT-ADJ
Product Name PMIC - PMIC - Power Management - Specialized - LM2715MT-ADJ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details