Texas Instruments High-Performance Analog Evaluation Boards - Sensors - LM26LVEB LM26LVEB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778829-LM26LVEB Operating Supply Voltage: 1.6 V ~ 5.5 V Interface: Analog Sensitivity: ±2.2°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LM26LVCISD Sensor Type: Thermostat Family Name: LM26LV Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LM26LVEB/NOPB ; Introduction Date: July 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778829-LM26LVEB Operating Supply Voltage: 1.6 V ~ 5.5 V Interface: Analog Sensitivity: ±2.2°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LM26LVCISD Sensor Type: Thermostat Family Name: LM26LV Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LM26LVEB/NOPB ; Introduction Date: July 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - LM26LVEB - 778829-LM26LVEB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - LM26LVEB
778829-LM26LVEB
Evaluation Boards - Sensors - LM26LVEB 778829-LM26LVEB
Manufacturer: Texas Instruments Win Source Part Number: 778829-LM26LVEB Operating Supply Voltage: 1.6 V ~ 5.5 V Interface: Analog Sensitivity: ±2.2°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LM26LVCISD Sensor Type: Thermostat Family Name: LM26LV Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LM26LVEB/NOPB ; Introduction Date: July 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778829-LM26LVEB
Operating Supply Voltage: 1.6 V ~ 5.5 V
Interface: Analog
Sensitivity: ±2.2°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: LM26LVCISD
Sensor Type: Thermostat
Family Name: LM26LV
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LM26LVEB/NOPB ;
Introduction Date: July 16, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778829-LM26LVEB
Product Name Evaluation Boards - Sensors - LM26LVEB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2305110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details