Texas Instruments High-Performance Analog Sensor Evaluation Boards LM26EVAL-XPA

Description
LM26CIM5-XPA - Thermostat Sensor Evaluation Board
Request a Quote Datasheet
Description
LM26CIM5-XPA - Thermostat Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - LM26EVAL-XPA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
LM26EVAL-XPA-ND
Sensor Evaluation Boards LM26EVAL-XPA-ND
LM26CIM5-XPA - Thermostat Sensor Evaluation Board

LM26CIM5-XPA - Thermostat Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - LM26EVAL-XPA - 778827-LM26EVAL-XPA - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - LM26EVAL-XPA
778827-LM26EVAL-XPA
Evaluation Boards - Sensors - LM26EVAL-XPA 778827-LM26EVAL-XPA
Manufacturer: Texas Instruments Win Source Part Number: 778827-LM26EVAL-XPA Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Analog Sensitivity: ±3°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: 105°C Trip Point Embedded: No Utilized IC / Part: LM26CIM5-XPA Sensor Type: Thermostat Family Name: LM26EVALXPA Categories: Development Boards, Kits, Programmers Introduction Date: October 01, 2001 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778827-LM26EVAL-XPA
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Analog
Sensitivity: ±3°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: 105°C Trip Point
Embedded: No
Utilized IC / Part: LM26CIM5-XPA
Sensor Type: Thermostat
Family Name: LM26EVALXPA
Categories: Development Boards, Kits, Programmers
Introduction Date: October 01, 2001
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - LM26EVAL-XPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
LM26EVAL-XPA
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards LM26EVAL-XPA
BOARD EVALUATION LM26CIM5-XPA

BOARD EVALUATION LM26CIM5-XPA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM26EVAL-XPA-ND 778827-LM26EVAL-XPA LM26EVAL-XPA
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - LM26EVAL-XPA Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

MPGA-122-75+, DG1847, 75OHM - TB-937+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2027609 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details