Texas Instruments Electronic Surplus - LM26CIM5X-HHD LM26CIM5X-HHD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197849-LM26CIM5X-HH D Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull Output: Active High Supply Current: 16μA Switching Temperature: 0°C Output Function: UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197849-LM26CIM5X-HH D Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull Output: Active High Supply Current: 16μA Switching Temperature: 0°C Output Function: UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM26CIM5X-HHD - 1197849-LM26CIM5X-HHD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM26CIM5X-HHD
1197849-LM26CIM5X-HHD
Electronic Surplus - LM26CIM5X-HHD 1197849-LM26CIM5X-HHD
Manufacturer: Texas Instruments Win Source Part Number: 1197849-LM26CIM5X-HH D Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull Output: Active High Supply Current: 16μA Switching Temperature: 0°C Output Function: UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197849-LM26CIM5X-HHD
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Push-Pull
Output: Active High
Supply Current: 16μA
Switching Temperature: 0°C
Output Function: UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197849-LM26CIM5X-HHD
Product Name Electronic Surplus - LM26CIM5X-HHD
Unlock Full Specs
to access all available technical data