Texas Instruments Standard Linear and Logic Dc/dc Conv, Boost, 1.25Mhz, Vssop-8; Topology Texas Instruments LM2698MM-ADJ/NOPB

Description
DC/DC CONV, BOOST, 1.25MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.2V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1.9A; Output Voltage Min:2.2V; RoHS Compliant: Yes
Description
DC/DC CONV, BOOST, 1.25MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.2V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1.9A; Output Voltage Min:2.2V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 1.25Mhz, Vssop-8; Topology Texas Instruments - 33AH4112 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.25Mhz, Vssop-8; Topology Texas Instruments
33AH4112
Dc/dc Conv, Boost, 1.25Mhz, Vssop-8; Topology Texas Instruments 33AH4112
DC/DC CONV, BOOST, 1.25MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.2V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1.9A; Output Voltage Min:2.2V; RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.25MHZ, VSSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.2V; Input Voltage Max:12V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1.9A; Output Voltage Min:2.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4112
Product Name Dc/dc Conv, Boost, 1.25Mhz, Vssop-8; Topology Texas Instruments
Input Voltage 2.2 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details