Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS LM2696EVAL

Description
Win Source Part Number: 1378803-LM2696EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Box Product Status: Obsolete Base Product Number: LM2696 HTSUS: 9030.90.6600 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 3A Voltage - Output: 2.5V Utilized IC / Part: LM2696 Frequency - Switching: 250kHz Main Purpose: DC/DC, Step Down Voltage - Input: 6V ~ 24V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck
Request a Quote Datasheet
Description
Win Source Part Number: 1378803-LM2696EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Box Product Status: Obsolete Base Product Number: LM2696 HTSUS: 9030.90.6600 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 3A Voltage - Output: 2.5V Utilized IC / Part: LM2696 Frequency - Switching: 250kHz Main Purpose: DC/DC, Step Down Voltage - Input: 6V ~ 24V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1378803-LM2696EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1378803-LM2696EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1378803-LM2696EVAL
Win Source Part Number: 1378803-LM2696EVAL Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Box Product Status: Obsolete Base Product Number: LM2696 HTSUS: 9030.90.6600 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 3A Voltage - Output: 2.5V Utilized IC / Part: LM2696 Frequency - Switching: 250kHz Main Purpose: DC/DC, Step Down Voltage - Input: 6V ~ 24V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck

Win Source Part Number: 1378803-LM2696EVAL
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Box
Product Status: Obsolete
Base Product Number: LM2696
HTSUS: 9030.90.6600
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output: 3A
Voltage - Output: 2.5V
Utilized IC / Part: LM2696
Frequency - Switching: 250kHz
Main Purpose: DC/DC, Step Down
Voltage - Input: 6V ~ 24V
Supplied Contents: Board(s)
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Regulator Topology: Buck

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM2696EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM2696EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM2696EVAL
BOARD EVALUATION LM2696

BOARD EVALUATION LM2696

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1378803-LM2696EVAL LM2696EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products