DC/DC CONV, BUCK, 260KHZ, TO-220-7; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:5A; Output Voltage Nom.:5V; Switching Frequency:260kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7196 |
| Product Name | Dc/dc Conv, Buck, 260Khz, To-220-7; Topology Texas Instruments |
| Frequency | 260kHz |