Texas Instruments Standard Linear and Logic Buck 5A 40V Step-Down DC-DC Converter IC LM2679SX-ADJ

Description
5A Step-Down DC/DC Regulator, 8-40V In, Adj Out, TO-263 Product overview: LM2679SX-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679SX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A Step-Down DC/DC Regulator, 8-40V In, Adj Out, TO-263 Product overview: LM2679SX-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679SX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5A 40V Step-Down DC-DC Converter IC
739-LM2679SX-ADJ
Buck 5A 40V Step-Down DC-DC Converter IC 739-LM2679SX-ADJ
5A Step-Down DC/DC Regulator, 8-40V In, Adj Out, TO-263 Product overview: LM2679SX-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679SX-ADJ can be used for catalog matching and distributor lookup.

5A Step-Down DC/DC Regulator, 8-40V In, Adj Out, TO-263 Product overview: LM2679SX-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, 40V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679SX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2679SX-ADJ
Product Name Buck 5A 40V Step-Down DC-DC Converter IC
Package Type Other; TO-263-7
Output Voltage 37 volts
Input Voltage 40 volts
IOUT 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters ICs - 1223366 - RS Components, Ltd.
Specs
Package Type SOT23; Other; Sot-23
Output Voltage Type Adjustable / Variable
Configuration / Function Boost; Step up
View Details