IC, DC/DC CONVERTER, 5A; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Min:1.2V; Output VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1952 |
| Product Name | Ic, Dc/dc Converter, 5A; Topology Texas Instruments |
| Input Voltage | 8 to 40 volts |