5A 12V DC-DC Switching Regulator, 260kHz, TO-220-7 Product overview: LM2678T-12 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V, 260kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 12V, 260kHz, TO-220, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678T-12 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM2678T-12 |
| Product Name | 5A 12V 260kHz TO-220 DC-DC Converter IC |
| Package Type | Other; TO-220-7 |
| Output Voltage | 12 volts |
| Input Voltage | 40 volts |
| IOUT | 5 amps |