Texas Instruments Electronic Surplus - LM2676S-12 LM2676S-12

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197766-LM2676S-12 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Family Part Number: LM2676 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 12V Switching Frequency: 260kHz Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 40V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197766-LM2676S-12 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Family Part Number: LM2676 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 12V Switching Frequency: 260kHz Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2676S-12 - 1197766-LM2676S-12 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2676S-12
1197766-LM2676S-12
Electronic Surplus - LM2676S-12 1197766-LM2676S-12
Manufacturer: Texas Instruments Win Source Part Number: 1197766-LM2676S-12 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Family Part Number: LM2676 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 12V Switching Frequency: 260kHz Voltage - Input (Minimum): 8V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197766-LM2676S-12
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Family Part Number: LM2676
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197766-LM2676S-12
Product Name Electronic Surplus - LM2676S-12
Unlock Full Specs
to access all available technical data