IC, STEP-DOWN REGULATOR, PDIP-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.21V; OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4106 |
| Product Name | Ic, Step-Down Regulator, Pdip-8; Topology Texas Instruments |
| Input Voltage | 6.5 to 40 volts |