Texas Instruments Standard Linear and Logic Buck 6.5V 40V 1A Step-Down DC-DC Converter IC LM2675LD-5.0

Description
SIMPLE SWITCHER® 6.5V to 40V, 1A Low Component Count Step-Down Regulator 16-WSON -40 to 125 Product overview: LM2675LD-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6.5V, 40V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6.5V, 40V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675LD-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIMPLE SWITCHER® 6.5V to 40V, 1A Low Component Count Step-Down Regulator 16-WSON -40 to 125 Product overview: LM2675LD-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6.5V, 40V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6.5V, 40V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675LD-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6.5V 40V 1A Step-Down DC-DC Converter IC
739-LM2675LD-5.0
Buck 6.5V 40V 1A Step-Down DC-DC Converter IC 739-LM2675LD-5.0
SIMPLE SWITCHER® 6.5V to 40V, 1A Low Component Count Step-Down Regulator 16-WSON -40 to 125 Product overview: LM2675LD-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6.5V, 40V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6.5V, 40V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675LD-5.0 can be used for catalog matching and distributor lookup.

SIMPLE SWITCHER® 6.5V to 40V, 1A Low Component Count Step-Down Regulator 16-WSON -40 to 125 Product overview: LM2675LD-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6.5V, 40V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6.5V, 40V, 1A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675LD-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2675LD-5.0
Product Name Buck 6.5V 40V 1A Step-Down DC-DC Converter IC
Output Voltage 5 volts
Input Voltage 40 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers