Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2675-5.0EVAL

Description
LM2675 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2675 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2675-5.0EVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2675-5.0EVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2675-5.0EVAL-ND
LM2675 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM2675 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2675-5.0EVAL - 778813-LM2675-5.0EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2675-5.0EVAL
778813-LM2675-5.0EVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2675-5.0EVAL 778813-LM2675-5.0EVAL
Manufacturer: Texas Instruments Win Source Part Number: 778813-LM2675-5.0EVA L Series: SIMPLE SWITCHER Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 8 V ~ 40 V Main Purpose: DC/DC, Step Down Frequency - Switching: 260kHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: LM2675 Family Name: LM2675 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 1998 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778813-LM2675-5.0EVAL
Series: SIMPLE SWITCHER
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 8 V ~ 40 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 260kHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: LM2675
Family Name: LM2675
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 1998
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM2675-5.0EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM2675-5.0EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM2675-5.0EVAL
EVALUATION BOARD FOR LM2675-5.0

EVALUATION BOARD FOR LM2675-5.0

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2675-5.0EVAL
Power Management IC Development Tools LM2675-5.0EVAL
Power Management IC Development Tools LM2675-5.0 EVAL BOARD

Power Management IC Development Tools LM2675-5.0 EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM2675-5.0EVAL-ND 778813-LM2675-5.0EVAL LM2675-5.0EVAL LM2675-5.0EVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2675-5.0EVAL Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2305104 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details