DC/DC CONV, BUCK, 260KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:1.21V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4103 |
| Product Name | Dc/dc Conv, Buck, 260Khz, Soic-8; Topology Texas Instruments |
| Input Voltage | 6.5 to 40 volts |