Texas Instruments Standard Linear and Logic Buck 40V 500mA SOIC Step-Down DC-DC Converter IC LM2674MX-ADJ/NOPB

Description
40V 500mA Adj Step-Down Regulator SOIC SM Product overview: LM2674MX-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-ADJ/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 500mA Adj Step-Down Regulator SOIC SM Product overview: LM2674MX-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-ADJ/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 40V 500mA SOIC Step-Down DC-DC Converter IC
739-LM2674MX-ADJ/NOPB
Buck 40V 500mA SOIC Step-Down DC-DC Converter IC 739-LM2674MX-ADJ/NOPB
40V 500mA Adj Step-Down Regulator SOIC SM Product overview: LM2674MX-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-ADJ/NOP B can be used for catalog matching and distributor lookup.

40V 500mA Adj Step-Down Regulator SOIC SM Product overview: LM2674MX-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2184500 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2184500
DC-DC Converters ICs 2184500
LM2674MX-ADJ/NOPB, Conv DC-DC

LM2674MX-ADJ/NOPB, Conv DC-DC

Supplier's Site
DC-DC Converters ICs - 2184501P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2184501P
DC-DC Converters ICs 2184501P
LM2674MX-ADJ/NOPB, Conv DC-DC

LM2674MX-ADJ/NOPB, Conv DC-DC

Supplier's Site
DC-DC Converters ICs - 2184501 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2184501
DC-DC Converters ICs 2184501
LM2674MX-ADJ/NOPB, Conv DC-DC

LM2674MX-ADJ/NOPB, Conv DC-DC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-LM2674MX-ADJ/NOPB 2184500
Product Name Buck 40V 500mA SOIC Step-Down DC-DC Converter IC DC-DC Converters ICs
Package Type Other; SOIC
Output Voltage 37 volts 37 volts
Input Voltage 40 volts 40 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226978P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details