Manufacturer: Texas Instruments
Win Source Part Number: 1197740-LM2673T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LM2673
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197740-LM2673T-ADJ |
| Product Name | Electronic Surplus - LM2673T-ADJ |