Manufacturer: Texas Instruments
Win Source Part Number: 1197736-LM2673SX-ADJ
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Family Name: LM2673
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Alternative Parts (Cross-Reference): L4974A; APE1811D; AP1501A-K5G-U;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: LM2673
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197736-LM2673SX-ADJ |
| Product Name | Electronic Surplus - LM2673SX-ADJ |