Texas Instruments Electronic Surplus - LM2672MX-5.0 LM2672MX-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197718-LM2672MX-5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Family Name: LM2672 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLE8366EV50XT; IFX91041EJV50; TLE8366EV50; TLE8366EV50XUMA1; Introduction Date: September 01, 1998 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM2672 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Switching Frequency: 260kHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 40V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197718-LM2672MX-5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Family Name: LM2672 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLE8366EV50XT; IFX91041EJV50; TLE8366EV50; TLE8366EV50XUMA1; Introduction Date: September 01, 1998 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM2672 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Switching Frequency: 260kHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2672MX-5.0 - 1197718-LM2672MX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2672MX-5.0
1197718-LM2672MX-5.0
Electronic Surplus - LM2672MX-5.0 1197718-LM2672MX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1197718-LM2672MX-5.0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Family Name: LM2672 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLE8366EV50XT; IFX91041EJV50; TLE8366EV50; TLE8366EV50XUMA1; Introduction Date: September 01, 1998 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM2672 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Switching Frequency: 260kHz Voltage - Input (Minimum): 6.5V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197718-LM2672MX-5.0
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Family Name: LM2672
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TLE8366EV50XT; IFX91041EJV50; TLE8366EV50; TLE8366EV50XUMA1;
Introduction Date: September 01, 1998
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LM2672
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197718-LM2672MX-5.0
Product Name Electronic Surplus - LM2672MX-5.0
Unlock Full Specs
to access all available technical data