DC/DC CONV, BUCK, 400KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:400kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7168 |
| Product Name | Dc/dc Conv, Buck, 400Khz, Soic-8; Topology Texas Instruments |
| Frequency | 400kHz |