IC, STEP-DOWN REGULATOR, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:260kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 53AH7041 |
| Product Name | Ic, Step-Down Regulator, Soic-8; Topology Texas Instruments |
| Frequency | 260kHz |