Texas Instruments Standard Linear and Logic Ic, Dc Dc Converter; Topology Texas Instruments LM2670T-ADJ/NOPB

Description
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes
Description
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc Dc Converter; Topology Texas Instruments - 28AH3180 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Converter; Topology Texas Instruments
28AH3180
Ic, Dc Dc Converter; Topology Texas Instruments 28AH3180
IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes

IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3180
Product Name Ic, Dc Dc Converter; Topology Texas Instruments
Input Voltage 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details