(PRICE/TR), IC, DC/DC VOLTAGE CONVERTER, 6-SOT-23; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.8V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOT-23; NO. OF PINS:6PINS; OUTPUT CURRENT:40MA; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 47434759 |
| Product Name | Power Supply/Voltage Converter PC Board Mount |