Manufacturer: Texas Instruments
Win Source Part Number: 1197680-LM2663MX
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM2663MX/NOPB; LM2663MX/HAPB; LM2663MX; LM2663M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: LM2663
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin, Vin/2
Switching Frequency: 10kHz, 75kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197680-LM2663MX |
| Product Name | Electronic Surplus - LM2663MX |