DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 33AC5176 |
| Product Name | Dc-Dc Charge Pump, Inverting, Soic-8; Output Type Texas Instruments |
| Output Voltage Type | Adjustable / Variable |