Texas Instruments Electronic Surplus - LM2663M LM2663M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197679-LM2663M Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Configuration: Positive or Negative Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Medical Family Part Number: LM2663 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -Vin, 2Vin, Vin/2 Switching Frequency: 10kHz, 75kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197679-LM2663M Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Configuration: Positive or Negative Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Medical Family Part Number: LM2663 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -Vin, 2Vin, Vin/2 Switching Frequency: 10kHz, 75kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2663M - 1197679-LM2663M - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2663M
1197679-LM2663M
Electronic Surplus - LM2663M 1197679-LM2663M
Manufacturer: Texas Instruments Win Source Part Number: 1197679-LM2663M Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Configuration: Positive or Negative Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Medical Family Part Number: LM2663 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -Vin, 2Vin, Vin/2 Switching Frequency: 10kHz, 75kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197679-LM2663M
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Medical
Family Part Number: LM2663
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin, Vin/2
Switching Frequency: 10kHz, 75kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197679-LM2663M
Product Name Electronic Surplus - LM2663M
Unlock Full Specs
to access all available technical data